NKK Switches Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2
Product Name Notes
CB-Series Ultra-Miniature Tactile Switches Fully sealed construction prevents contact contamination, and allows for automated soldering and washing. 6.2mm square body allows for compact mounting for through-hole and surface mount. Dome...
CB3-Series 6mm Process Sealed SMT Tactiles Fully sealed construction prevents contact contamination and allows for automated soldering and washing. 6.2mm square body allows compact mounting. Dome contact gives crisp tactile...
HP02-Series Ultra-Miniature Tactile Switches Environmentally friendly, lead-free component construction. Components and packaging materials meet RoHS directive restricting use of hazardous mounting substances such as lead and cadmium. .244" (6.2mm) square...
HP03-Series Ultra-Miniature Surface Mount Tactile Switches Environmentally friendly, lead-free component construction. Components and packaging materials meet RoHS directive restricting use of hazardous mounting substances such as lead and cadmium. .244"...
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact...
Light Touch Miniature Pushbutton Switches 0.4VA Logic Level, PCB Mount, Panel Mount, Light Touch Actuation Threaded bushing combined with straight PCB terminals provide choice of PCB or panel mounting. Choice...
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating...
Momentary Pushbutton Switches 500mA Power Level & 0.4VA Logic Level; Bushing Mount, UL, cULus Optional caps are available in different colors to vary appearance as needed. Low operating force allows...
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in...

Next >>