NKK Switches Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale... | |
| MNL Series LED Tipped Toggles 6A Power Lever & 0.4VA Logic Level Industry-first technology of LED Illumination at tip of toggle. Single color LEDs of red, yellow, and green, plus... | |
| Process Sealed Miniature Rockers 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward... | |
| Process Sealed Miniature Toggles 6A Power Level & 0.4VA Logic Level Anti-jamming actuator design protects against mechanism damage from downward force on toggle. Single unit construction of the bushing and... | |
| Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front... |
| << Prev | Next >> |