NKK Switches B19JP Toggle Switch
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-OFF-(ON) .248 BAT STRT PC .4VA
| RS Components, Ltd. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1245894 | 360-2711-ND | 2300-B19JP | B19JP | B19JP |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-(on) | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through hole | Straight PC Pins | PC Pin | Screw Terminals | |
| Standards / Compliances | RoHS | RoHS |