The G18AH is a member of the G Series, a sealed ultra-miniature toggle switch designed for low-voltage, low-current logic-level circuits. It features a DPDT (on-off-on) circuit with right-angle PCB terminals and a .150" (3.8mm) column toggle actuator. The switch has a total height of 0.276" (7.0mm), a terminal spacing of 0.100" (2.54mm), and weighs 0.25 gram. Construction includes glass fiber reinforced polyamide for the case, actuator, and base, with phosphor bronze contacts gold-plated for reliable performance. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 80 milliohms maximum, and insulation resistance of 500 megohms minimum. The switch operates within a temperature range of -25°C to +85°C, withstands 50G shock, and has a mechanical and electrical life of 50,000 operations. The STC contact mechanism provides positive detent actuation and enhanced logic-level reliability.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE TOGGLE
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
Toggle Switches SPDT (ON)-OFF-(ON) RIGHT ANGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G18AH | 2300-G18AH | G18AH | G18AH-ND | G18AH | G18AH |
| Product Name | Process Sealed Ultra-Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |