NKK Switches Process Sealed Subminiature Antistatic Toggle B28JV

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B28JV - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B28JV
Process Sealed Subminiature Antistatic Toggle B28JV
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B28JV - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B28JV
Toggle Switches 2300-B28JV
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
B28JV
Switches - Toggle Switches B28JV
SWITCH TOGGLE DPDT 0.4VA 28V

SWITCH TOGGLE DPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
B28JV
Toggle Switches B28JV
Toggle Switches B SERIES/TOGGLE/DPDT VERT

Toggle Switches B SERIES/TOGGLE/DPDT VERT

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B28JV 2300-B28JV B28JV B28JV
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Mom-Off-Mom Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Through Hole, Right Angle, Vertical PC Pin Screw Terminals
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - A12JB-JA - VAST STOCK CO., LIMITED
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
2 suppliers
Process Sealed Subminiature Toggle - A27HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-Mom
Pole & Throw Specifications SP3T
View Details
6 suppliers
Rocker & Toggle Switches - A22HW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A22AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
7 suppliers