NKK Switches Datasheets for Pilot Lights and Indicator Lights

Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more

Page: 1 2
Product Name Notes
P01
Complement to A Switches Low Profile PC Terminal Options LED color choices
Complement to G Switches Accompanies G Toggles, Rockers or Pushbuttons. Terminal & LED color options
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Complement to UB Pushbuttons PCB or Snap-in Mount Square or Rectangular Full Face, Spot, Bicolor Alternating Illumination
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber,...
JF-Series Ultra-Thin Process Sealed Tactiles Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short...
Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus...
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C...

Next >>