PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-(On
Toggle Switches SUBMINIATURE TOGGLE/PC
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-B19AB | 360-2776-ND | B19AB | 09X8674 | B19AB |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |