NKK Switches Process Sealed Subminiature Antistatic Toggle B29EW

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B29EW - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B29EW
Process Sealed Subminiature Antistatic Toggle B29EW
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B29EW - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B29EW
Toggle Switches 2300-B29EW
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Toggle Switches - B29EW-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
B29EW-ND
Toggle Switches B29EW-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B29EW
Toggle Switches B29EW
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLES

Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLES

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B29EW 2300-B29EW B29EW-ND B29EW
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Through Hole Wire Wrap
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Momentary Contact Switch Function On-On
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12KP-BA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Hardware - AT445B - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Rocker - A18KV - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers