The B Series is a family of subminiature, sealed, antistatic toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body construction with epoxy-sealed terminals, a carbon-impregnated bushing for static discharge protection, and gold-plated phosphor bronze contacts. They have a contact rating of 0.4VA maximum at 28V AC/DC, a contact resistance of 50 milliohms maximum, and an insulation resistance of 500 megohms minimum. The operating temperature range is -30°C to +85°C, and they are rated for 50,000 electrical operations. A 6mm diameter threaded bushing option is available for panel seal mounting meeting IP65. Terminals have a 2.54mm x 2.54mm spacing, conforming to standard PCB grid layouts. The switches meet UL94V-0 flammability standards.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-ON .559 HIGH BLK RIGHT ANGL PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12KH-BA | 2300-B12KH-BA | B12KH-BA-ND | B12KH-BA | B12KH-BA |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |