NKK Switches Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
S3B
S7B
Medium - High Capacity Rocker Switches 15-30A Power Level; Frame Mount, UL, CSA, cULus, VDE Constructed of sturdy, high-performance materials including a zinc-plated steel mounting plate. Contacts are made of...
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of...
Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC Antistatic toggles in two length options Internal o-ring, optional external o-ring 12mm diameter threaded bushing...
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C...
Size/Specifications Features Standard 15A @ 125/250V AC 15A @ 30V DC Environmentally sealed High arc resistant Minimal contact bounce UL94-V0 flammability standard for housing Operating temperature –25°C ~ +85°C

<< Prev