The B15JP is a subminiature, sealed antistatic toggle switch from the B Series, designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) bat toggle with a locking lever, straight PC terminals, and a panel-seal threaded bushing meeting IP65. The switch has a 0.4VA maximum resistive load rating at 28V AC/DC, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. It operates from -30°C to +85°C, complies with UL94V-0 flammability standards, and has a mechanical life of 100,000 operations for the locking lever model. The carbon-impregnated bushing and support bracket provide ESD protection. Terminal spacing is 0.100" (2.54mm), conforming to standard PCB grid spacing.
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-(ON) .248 BAT STRAIGHT PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B15JP | B15JP-ND | 2300-B15JP | B15JP | B15JP |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |