Toggle Switch DPDT Panel Mount
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH, TOGGLE, DPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Toggle Switches DPDT ON-NONE-ON
SWITCH TOGGLE DPDT 0.4VA 28V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B22A1P-ND | 2300-B22A1P | 09X8696 | B22A1P | B22A1P |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |