NKK Switches Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
M Series LED Tipped Rockers & Paddles 6A @ 125V AC Power Level or 0.4VA @ 28V AC/DC Logic Level Red, Yellow, Green Single Color or Red/Green Bicolor LEDs Flat...
M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale...
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front...

<< Prev Next >>