The D22028LB is a PCB mount miniature toggle switch from the D2 series, designed for low-current logic level circuits with a maximum resistive load of 0.4VA at 48V AC/DC. It features a locking lever actuator, 4-pole double-throw (4PDT) circuit with (ON) OFF (ON) switching, and straight PC terminals with 0.100" (2.54mm) spacing. The switch has a 24° angle of throw, nonshorting contact timing, 50 milliohm maximum contact resistance, and 1,000 megohm minimum insulation resistance. Mechanical life is 50,000 operations for locking lever models, with an electrical life of 50,000 operations. Housing and base are made of UL94V-0 rated PBT and LCP materials. Terminals are brass with gold plating, and the toggle lever is brass with chrome plating. Operating temperature ranges from -10°C to +70°C.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE DPDT 0.4VA 48V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22028LB | 2300-D22028LB | D22028LB | D22028LB | D22028LB |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps |