NKK Switches Datasheets for Rotary Coded DIP Switches

Rotary coded dual in-line package (DIP) switches are activated by a rotating shaft and have several stop positions. They use the DIP form factor so that arrays of multiple switches can be incorporated into a single package.
Rotary Coded DIP Switches: Learn more

Product Name Notes
FR01-Series 10mm DIP Rotaries Compact dimensions and low profile allow high-density mounting and close stacking of PC boards. Highly visible legends and choice of screwdriver, shaft or dial actuators with...
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of...
JS02, JS04-Series Ultra-Miniature DIP Switches SMT with Extended r Flush Slide Actuators, 4- & 8- positions Gull-wing Terminals Ensure Secure PCB Mounting; End-to-End Stackable Twin Sliding Contact Mechanism, Gold Plated...
ND-Series 8mm Process Sealed DIP Rotaries Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free...
ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free...