The D22012LV is a vertical PCB mount miniature toggle switch with a locking lever, designed for logic-level circuits up to 48V AC/DC with a maximum resistive load of 0.4VA. It features a 24° angle of throw, nonshorting contact timing, and round 0.8mm diameter PCB terminals spaced at 2.54mm to conform to standard grid layouts. The housing and base are made of UL94V-0 rated materials, and the contact mechanism provides smooth, positive detent actuation for enhanced reliability. Mechanical life is rated at 50,000 operations for locking lever models. Operating temperature ranges from -10°C to +70°C, with combined humidity, vibration, and shock tolerances specified. Terminals are molded-in to resist flux and solvent ingress.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22012LV | 2300-D22012LV | D22012LV | D22012LV | D22012LV |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | |||
| Current Rating | 0.4000 amps |