NKK Switches Process Sealed Subminiature Antistatic Toggle B13JB-JC

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B Series is a family of sealed, subminiature antistatic toggle switches designed for low-voltage, logic-level circuits. All variants feature a totally sealed body with epoxy-sealed terminals, carbon-impregnated bushing and support bracket for ESD protection, and terminal spacing of 2.54 mm x 2.54 mm. The switch has a maximum electrical capacity of 0.4 VA at 28 V AC/DC, contact resistance of 50 milliohms max, and insulation resistance of 500 megohms min. It operates within a temperature range of -30°C to +85°C and meets IEC 60529 IP65 when equipped with the 6 mm diameter threaded bushing. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other configurations. The actuator is made of nickel-plated brass, contacts are gold-plated phosphor bronze and copper alloy, and the housing is glass fiber reinforced polyamide. The mounting torque for the threaded bushing is 0.30-0.45 Nm. Flammability rating UL94V-0 is available.

Datasheet Summary
Powered by GS/AI

The B Series is a family of sealed, subminiature antistatic toggle switches designed for low-voltage, logic-level circuits. All variants feature a totally sealed body with epoxy-sealed terminals, carbon-impregnated bushing and support bracket for ESD protection, and terminal spacing of 2.54 mm x 2.54 mm. The switch has a maximum electrical capacity of 0.4 VA at 28 V AC/DC, contact resistance of 50 milliohms max, and insulation resistance of 500 megohms min. It operates within a temperature range of -30°C to +85°C and meets IEC 60529 IP65 when equipped with the 6 mm diameter threaded bushing. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other configurations. The actuator is made of nickel-plated brass, contacts are gold-plated phosphor bronze and copper alloy, and the housing is glass fiber reinforced polyamide. The mounting torque for the threaded bushing is 0.30-0.45 Nm. Flammability rating UL94V-0 is available.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B13JB-JC - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B13JB-JC
Process Sealed Subminiature Antistatic Toggle B13JB-JC
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B13JB-JC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B13JB-JC
Toggle Switches 2300-B13JB-JC
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B13JB-JC
Toggle Switches B13JB-JC
Toggle Switches ON-OFF-ON .248 BAT BRKT PC .4VA RED CAP

Toggle Switches ON-OFF-ON .248 BAT BRKT PC .4VA RED CAP

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
B13JB-JC
Switches - Toggle Switches B13JB-JC
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B13JB-JC 2300-B13JB-JC B13JB-JC B13JB-JC
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole Screw Terminals PC Pin
Current Rating 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12AV1-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A22KH-AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Hardware - AT444E - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Antistatic Toggle - B12AV1-GC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers