The D22015LV is a PCB mount miniature toggle switch with a right angle vertical bracket, SPDT ON-NONE(ON) circuit, and locking lever actuator. It features round 0.8mm diameter PC terminals spaced at 2.54mm intervals, with molded-in terminals to prevent contaminant ingress. The switch has a 48V AC/DC maximum logic level rating of 0.4VA, nonshorting contact timing, 24° angle of throw, and operates within a temperature range of -10°C to +70°C. The housing and base are rated UL94V-0. Contact resistance is 50 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 50,000 operations for locking lever models, with an electrical life of 50,000 operations. The toggle lever and bushing are brass with chrome and nickel plating respectively, while contacts are phosphor bronze and brass with gold plating.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22015LV | 2300-D22015LV | D22015LV | D22015LV | D22015LV |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps |