The G3T15AH is an ultra-miniature surface mount toggle switch designed for low-voltage, low-current logic-level circuits. It features a gull-wing terminal configuration for right angle mounting, with a 0.4VA maximum electrical capacity at 28V AC/DC and a contact resistance of 80 milliohms maximum. The switch has a mechanical and electrical life of 50,000 operations minimum, operates within a temperature range of -30°C to +85°C, and is sealed for protection against environmental contaminants. The actuator is a .150" (3.8mm) column toggle with a 28° throw angle, and internal components include phosphor bronze contacts with gold plating and a polyphenylene sulfide housing rated UL94V-0. The device weighs 0.6 gram and complies with EIA-481-D tape-reel packaging standards.
Process Sealed Ultra Miniature SMT Toggles
PROCESS SEALED ULTRA-MINIATURE SMT TOGGLE
Toggle Switches SPDT ON NONE(ON) R/A
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G3T15AH | 2300-G3T15AH | G3T15AH | G3T15AH |
| Product Name | Process Sealed Ultra-Miniature SMT Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | ON - NONE - ON | On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Surface Mount, Right Angle | Screw Terminals | Gull Wing | |
| Current Rating | 0.4000 amps | 0.1000 amps |