NKK Switches Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive... | |
| 16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of... | |
| FM-Series 12 and 16 Key Illuminated Keypads FM Series keypads are available in both illuminated and non-illuminated configurations. Both models include adhesive backing for easy mounting and actuating domes, which... | |
| FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of... | |
| Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity... | |
| Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. | |
| Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through... | |
| Half-Inch Diameter Process Sealed Rotary |
| Next >> |