The B Series is a family of subminiature, sealed, antistatic toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body with epoxy-sealed terminals, carbon-impregnated bushing, and tin-plated phosphor bronze support bracket to prevent static discharge. They offer 0.4VA maximum at 28V AC/DC, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance at 500V DC. The operating temperature range is -30°C to +85°C. Terminals have 0.100 inch spacing and are designed for PCB mounting. A 6mm diameter threaded bushing option provides IP65 panel sealing. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Contact timing is nonshorting with a 26° angle of throw. The actuator and case are constructed from nickel-plated brass and glass fiber reinforced polyamide, respectively. Flammability rating is UL94V-0. The part number B15KH-BA is not listed; summary reflects the series common to all variants.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON(ON) .559 HIGH BLK RIGHT ANGLE PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B15KH-BA | 2300-B15KH-BA | B15KH-BA | B15KH-BA |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.1000 amps |