The D22018B is a 4-pole double throw (4PDT) PCB mount miniature toggle switch with a straight bracketed terminal configuration, designed for logic level circuits up to 0.4VA at 48V AC/DC. It features a 24° throw, nonshorting contact timing, and a locking lever actuator. Contacts are phosphor bronze and brass with gold plating; terminals are round 0.8mm diameter and spaced at 2.54mm. The housing and base are UL94V-0 rated PBT and polyamide. Mechanical life is 50,000 operations, and electrical life is 50,000 operations. Operating temperature ranges from -10°C to +70°C. Dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Recommended soldering is wave process; manual soldering is limited to 4 seconds at 410°C for 4-pole models.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches SPDT (ON)-OFF-(ON) STRAIGHT W/BRKT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22018B | 2300-D22018B | D22018B | 360-3029-ND | D22018B | D22018B |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |