PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SP3T Through Hole
SWITCH TOGGLE SP3T 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLES
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-B24KW | B24KW-ND | B24KW | B24KW |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | SP3T | SP3T | ||
| Terminal Type | Wire Wrap | Wire Leads; Wire Wrap | Screw Terminals |