The G22AP is a single-pole, ON-NONE-ON circuit, process-sealed ultra-miniature toggle switch with straight PC terminals and a .150" (3.8mm) column toggle actuator. It features a glass fiber reinforced polyamide case and actuator, with phosphor bronze contacts plated in gold, and nitrile butadiene rubber sealing rings. The switch has a terminal spacing of .100" (2.54mm), operates with a nominal force of 0.93N, and has a 28° angle of throw. It is rated for 0.4VA maximum at 28V AC/DC, with 100,000 minimum electrical and mechanical operations. The operating temperature range is -25°C to +85°C, and it is designed for low-voltage, low-current logic-level applications. The switch is sealed for contamination protection and accepts wave or manual soldering per Profile A in the supplement.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE TOGGLE
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switch DPDT Through Hole
PROCESS SEALED ULTRA-MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches ON-NONE-ON DPDT
TOGGLE SWITCH, DPDT, 0.4VA, 28V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G22AP | G22AP | 360-2791-ND | 2300-G22AP | G22AP | G22AP | 31C6428 |
| Product Name | Process Sealed Ultra-Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 0.4Va, 28V; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |