The G3T Series comprises sealed, ultra-miniature surface mount toggles for low-voltage logic circuits. The G3T28AH variant features a DPDT (ON)-OFF-(ON) circuit with gull-wing terminals for right-angle mounting. The switch has a 28° throw, 1.7N operating force for maintained operation, and operates from -30°C to +85°C. Contact resistance is 80 milliohms maximum; insulation resistance is 500 megohms minimum at 500V DC. Dielectric strength is 500V AC for one minute. Mechanical and electrical life is 50,000 operations minimum. The housing and actuator are polyphenylene sulfide (UL94V-0), terminals and contacts are phosphor bronze with gold plating. Weight is 0.6 gram. Packaging meets EIA-481-D. The series is not UL-recognized or CSA-certified.
Process Sealed Ultra Miniature SMT Toggles
PROCESS SEALED ULTRA-MINIATURE SMT TOGGLE
Toggle Switches DPDT (ON)OFF(ON) R/A
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G3T28AH | 2300-G3T28AH | G3T28AH | G3T28AH |
| Product Name | Process Sealed Ultra-Miniature SMT Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Surface Mount, Right Angle | Screw Terminals | Gull Wing | |
| Current Rating | 0.4000 amps | 0.1000 amps |