The B13AB is a subminiature, sealed, antistatic toggle switch designed for low-voltage, low-current logic-level circuits. It features a straight PCB terminal configuration, a .394" (10.0mm) bat toggle, and an SPDT ON-NONE-ON circuit with a bracket. The switch has a totally sealed body with epoxy-sealed terminals, an antistatic carbon-impregnated bushing and support bracket, and a 6mm diameter threaded bushing for panel mounting that meets IP65. Electrical ratings include 0.4VA maximum at 28V AC/DC, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. Mechanical life is 100,000 operations for the ON-NONE-ON circuit, with an operating temperature range of -30°C to +85°C. The terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm), conforming to standard PCB grid spacing.
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches ON-OFF-ON SPDT
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B13AB | 360-3734-ND | 2300-B13AB | B13AB | B13AB | 09X8597 |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |