The D22013B is a PCB mount miniature toggle switch with a straight bracket, SPDT ON-OFF-ON circuit, and bat lever actuator. It features a brass toggle with chrome plating, phosphor bronze movable contacts with gold plating, and brass stationary contacts with gold plating. The housing and base are made of UL94V-0 rated materials, with round 0.8mm diameter PCB terminals spaced on a 2.54mm grid. The switch has a maximum resistive load of 0.4VA at 48V AC/DC, contact resistance of 50 milliohms maximum, insulation resistance of 1,000 megohms minimum, and a dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. It offers 50,000 electrical operations minimum, a 24° angle of throw, and operates from -10°C to +70°C. The terminal design prevents flux and solvent ingress, and wave soldering is recommended.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches PCB Mount Miniature
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22013B | D22013B | 2300-D22013B | D22013B-ND | D22013B | D22013B |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |