The D22023B is a PCB mount miniature toggle switch in the D2 series, featuring a straight base with bracket, SPDT ON-OFF-ON circuit, and a bat lever actuator. It has a maximum resistive load rating of 0.4VA at 48V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum. The switch operates with a 24° angle of throw, nonshorting contact timing, and a mechanical life of 50,000 operations for locking lever models. Terminals are round .031" (0.8mm) diameter, spaced to a .100" (2.54mm) PCB grid, and molded-in to resist contamination. The housing and base are made of UL94V-0 rated materials, with brass and gold-plated contacts. Operating temperature ranges from -10°C to +70°C. The switch is designed for low-current, logic-level circuits.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22023B | 2300-D22023B | D22023B | D22023B | D22023B |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |