The D22022H is a right-angle mounted, double-pole, 2-position toggle switch with a locking lever, designed for low-current logic level circuits. It features round 0.8mm diameter PCB terminals spaced on a 2.54mm grid, with molded-in terminals to prevent contamination. The switch has a maximum electrical capacity of 0.4VA at 48V AC/DC, a contact resistance of 50 milliohms max, and an insulation resistance of 1,000 megohms min. It operates within a temperature range of -10°C to +70°C and meets UL94V-0 flammability standards for its PBT housing and polyamide base. The STC contact mechanism ensures smooth detent actuation and improved stability, with a mechanical life of 50,000 operations for locking lever models and an electrical life of 50,000 operations. Contact timing is nonshorting (break-before-make),
PCB Mount Miniature Toggles
Toggle Switch DPDT Through Hole, Right Angle
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22022H | D22022H-ND | 2300-D22022H | D22022H | D22022H | D22022H |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |