The D22018LV is a PCB mount miniature toggle switch from the D2 series, designed for low-current logic level circuits. It features a locking lever actuator with a 24° throw, a 4-pole double-throw (4PDT) ON-OFF-ON circuit, and vertical PC terminals with a bracket. The switch has brass contacts with gold plating, a PBT housing rated UL94V-0, and terminals sized at 0.8mm (0.031″) diameter spaced on a 2.54mm grid. It supports a maximum resistive load of 0.4VA at 48V AC/DC, with a contact resistance of 50 milliohms max and insulation resistance of 1,000 megohms min at 500V DC. The mechanical life is 50,000 operations for locking lever models, and electrical life is 50,000 operations. Operating temperature ranges from -10°C to +70°C. The switch is nonshorting (break-before-make) and meets UL94V-0 flammability standards.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22018LV | 2300-D22018LV | D22018LV | D22018LV-ND | D22018LV | D22018LV |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |