The D22025B is a PCB-mount miniature toggle switch from the D2 series, featuring a straight bracketed mounting style with a SPDT ON-OFF-ON circuit. It has a 24° angle of throw, round 0.8mm diameter PC terminals spaced at 2.54mm to conform to standard PCB grids, and molded-in terminals that resist flux and solvent ingress. The switch is rated for 0.4VA maximum under 48V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum. It operates from −10°C to +70°C and meets UL94V-0 flammability standards for its PBT housing and polyamide base. Electrical life is rated at 50,000 operations minimum, and contact timing is nonshorting.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22025B | 2300-D22025B | D22025B | D22025B | D22025B |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |