PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B29HH | 2300-B29HH | B29HH | B29HH |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps |