NKK Switches PCB Mount Miniature Toggle D22025V

Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D22025V is a vertical mount, 4-pole, double-throw toggle switch with momentary center-off circuit, designed for low-current logic level applications up to 48V AC/DC. It features round 0.8mm diameter PCB terminals spaced at 2.54mm to fit standard board grids, and mold-in terminals that resist contaminant ingress. The housing and base are made of UL94V-0 rated PBT and LCP materials, with brass contacts plated in gold for reliable performance. The actuator is a locking lever with 24° throw, rated for 50,000 electrical operations and 100,000 mechanical operations. Operating temperature ranges from -10°C to +70°C, with compliance to vibration and shock standards. The switch includes a vertical bracket and is intended for use in non-hazardous, low-energy circuits.

Datasheet Summary
Powered by GS/AI

The D22025V is a vertical mount, 4-pole, double-throw toggle switch with momentary center-off circuit, designed for low-current logic level applications up to 48V AC/DC. It features round 0.8mm diameter PCB terminals spaced at 2.54mm to fit standard board grids, and mold-in terminals that resist contaminant ingress. The housing and base are made of UL94V-0 rated PBT and LCP materials, with brass contacts plated in gold for reliable performance. The actuator is a locking lever with 24° throw, rated for 50,000 electrical operations and 100,000 mechanical operations. Operating temperature ranges from -10°C to +70°C, with compliance to vibration and shock standards. The switch includes a vertical bracket and is intended for use in non-hazardous, low-energy circuits.

Suppliers

Company
Product
Description
Supplier Links
PCB Mount Miniature Toggle - D22025V - NKK Switches
Scottsdale, AZ, United States
PCB Mount Miniature Toggle
D22025V
PCB Mount Miniature Toggle D22025V
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.

PCB Mount Miniature Toggles

  • 0.4VA Logic Level
  • Base of heat resistant resin meets UL94V-0 flammability rating.
  • Max voltage capability of 48V allows use in medium source applications and increases operating life.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability.
  • Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Supplier's Site Datasheet
Rocker & Toggle Switches - D22025V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
D22025V
Rocker & Toggle Switches D22025V
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Buy Now
Toggle Switches - 2300-D22025V - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-D22025V
Toggle Switches 2300-D22025V
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
D22025V
Toggle Switches D22025V
Toggle Switches PCB Mount Miniature Toggles

Toggle Switches PCB Mount Miniature Toggles

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
D22025V
Switches - Toggle Switches D22025V
SWITCH TOGGLE DPDT 0.4VA 48V

SWITCH TOGGLE DPDT 0.4VA 48V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number D22025V D22025V 2300-D22025V D22025V D22025V
Product Name PCB Mount Miniature Toggle Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Mom On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Through Hole, Right Angle, Vertical Screw Terminals PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - A27JW-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
3 suppliers
Process Sealed Subminiature Toggle - A18EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Process Sealed Subminiature Toggle - A13KB-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Specs
Switch Type Toggle
Terminal Type Screw Terminals
Standards / Compliances RoHS
View Details
2 suppliers