The G3T18AP is an ultra-miniature surface mount toggle switch designed for low-voltage, low-current logic-level circuits. It features a gull-wing terminal configuration for right angle mounting, a 0.4VA maximum electrical capacity at 28V AC/DC, and a process-sealed body with nitrile butadiene rubber sealing rings for environmental protection. The switch incorporates an STC contact mechanism for smooth, positive detent actuation and enhanced reliability. It has a maximum contact resistance of 80 milliohms, 500 megohms minimum insulation resistance, and withstands 500V AC for one minute. The actuator is made of UL94V-0 polyphenylene sulfide, and contacts are phosphor bronze with gold plating. Typical operating force is 1.6N for momentary operation, with a 28° angle of throw. Operating temperature ranges from -30°C to +85°C. The switch weighs 0.6 gram and meets EIA-481-D for tape-reel packaging. It has a mechanical and electrical life of 50,000 operations minimum.
Process Sealed Ultra Miniature SMT Toggles
PROCESS SEALED ULTRA-MINIATURE SMT TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT (ON) OFF (ON)
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G3T18AP | 2300-G3T18AP | G3T18AP | G3T18AP |
| Product Name | Process Sealed Ultra-Miniature SMT Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Surface Mount | Gull Wing | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.1000 amps |