The B Series is a family of subminiature, sealed, antistatic toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing and support bracket for ESD protection, and a detachable locking lever option. They have a nominal contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC for one minute. Electrical capacity is 0.4VA maximum at 28V AC/DC, with an operating temperature range of -30°C to +85°C. The switches have 2.54mm x 2.54mm terminal spacing, conforming to standard PCB grids. A threaded bushing option with 6mm diameter meets IP65 for panel seal mounting. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Contact timing is nonshorting with a 26° angle of throw.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12KB-BB | 2300-B12KB-BB | B12KB-BB | B12KB-BB |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps |