The B series comprises subminiature, sealed antistatic toggles designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing and support bracket for electrostatic discharge protection, and a 6mm diameter threaded bushing for panel seal mounting compliant with IP65. They have a .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PC board grids. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. The operating temperature range is -30°C to +85°C, with a mechanical life of 100,000 operations for On-None-On and On-Off-On circuits. The actuator has a 26° throw angle and nonshorting contact timing. Terminals are gold-plated copper alloy, and the housing is made of glass fiber reinforced polyamide. Flammability rating UL94V-0 is available.
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT .394 BAT STRAIGHT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B15AB | 360-3881-ND | 2300-B15AB | B15AB | B15AB |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |