The B Series is a family of process-sealed, subminiature antistatic toggle switches designed for low-voltage, low-current logic-level circuits. It features a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing and support bracket for ESD protection, and terminals with 0.100" (2.54mm) spacing compatible with standard PCB grids. The switches have a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms max, and an insulation resistance of 500 megohms min at 500V DC. They operate within a temperature range of -30°C to +85°C and meet UL94V-0 flammability standards. Mounting options include a threaded 6mm diameter bushing for IP65 panel seal compliance. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 operations for other configurations.
Toggle Switch DPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B2RKW | B2RKW-ND | 2300-B2RKW | B2RKW |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole | Wire Wrap | Wire Leads; Wire Wrap | |
| Current Rating | 0.4000 amps | 0.4000 amps |