The D22019LV is a PCB mount miniature toggle switch from the D2 series, designed for low-current logic level circuits with a maximum resistive load of 0.4VA at 48V AC/DC. It features a locking lever actuator, a 24° angle of throw, and nonshorting (break-before-make) contact timing. The switch has round 0.8mm diameter PC terminals with a 2.54mm grid spacing, molded-in terminals to prevent contamination, and a PBT housing and polyamide base rated UL94V-0. Contact resistance is 50 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Electrical life is rated at 50,000 operations minimum. Operating temperature range is -10°C to +70°C. The terminal configuration is vertical with bracket, using phosphor bronze contacts with gold plating and a brass locking lever with chrome plating.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22019LV | 2300-D22019LV | D22019LV | D22019LV | D22019LV |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | |||
| Current Rating | 0.4000 amps |