PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch DPDT Through Hole, Right Angle
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches Series B, Process Sealed, Antistatic
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-B23LH | B23LH-ND | B23LH | B23LH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |