The B13AP is a subminiature, sealed antistatic toggle switch from the B Series, designed for low-voltage, low-current logic-level applications. It features straight PC terminals, a totally sealed body with epoxy-sealed terminals, and an antistatic superstructure to prevent static discharge. The switch includes a 6mm diameter threaded bushing for panel mounting, meeting IP65 of IEC 60529 specifications. It has a nominal operating force of 1.18N for maintained operation, a contact resistance maximum of 50 milliohms, and an insulation resistance minimum of 500 megohms at 500V DC. The operating temperature range is -30°C to +85°C, with a mechanical life of 50,000 operations minimum. The terminal spacing conforms to a 2.54mm × 2.54mm grid. The switch is rated for 0.4VA maximum at 28V AC/DC and has a nonshorting contact timing. Flammability complies with UL94V-0.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SPDT Through Hole
Switches & Front Panel Switch, Toggle
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .394 BAT STRT PC .4VA
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B13AP | 2300-B13AP | 360-1013-ND | B13AP | B13AP | B13AP | 09X8603 |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |