The D22023P is a PCB mount miniature toggle switch with a SPDT, ON-OFF-ON circuit and straight PC terminals. It features a brass toggle with chrome plating, a PBT housing rated UL94V-0, and phosphor bronze contacts with gold plating. The switch has a maximum logic level rating of 0.4VA at 48V AC/DC, a contact resistance of 50 milliohms maximum, and an insulation resistance of 1,000 megohms minimum. It operates within a temperature range of -10°C to +70°C and supports 50,000 electrical life operations. Terminals are round, 0.8mm (0.031") in diameter, and spaced to a 2.54mm (0.100") PCB grid. The actuation angle is 24° with nonshorting contact timing.
PCB Mount Miniature Toggles
Toggle Switch DPDT Panel Mount
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22023P | D22023P | D22023P-ND | 2300-D22023P | D22023P | D22023P |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |