DigiKey Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| DUAL CHANNEL SLOTTED INTERRUPTER | |
| DUAL CHANNEL TRANSMISSIVE SENSOR | |
| FORK SENSOR 38VDC 150MA XU+OPTIO | |
| IR RECEIVER - HEIMDALL PACKAGE - | |
| IR RECEIVER - PRESENCE SENSING - | |
| IR SENSOR IC 33KHZ -E3 | |
| IR SENSOR IC 36KHZ -E3 | |
| IR SENSOR IC 38KHZ -E3 | |
| IR SENSOR IC 38KHZ, E3 | |
| IR SENSOR IC 56KHZ -E3 | |
| Photodiode 1µs 45° | |
| Photodiode 1.7µs | |
| Photodiode 254nm 10µs | |
| Photodiode 4µs 45° | |
| Photodiode 4µs | |
| Photodiode 540nm 70ns 130° 4-SMD, No Lead Exposed Pad | |
| Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad | |
| Photodiode 820nm 30ns 130° 4-SMD, No Lead | |
| Photodiode 820nm 60ns 140° 0805 (2012 Metric) | |
| Photodiode 820nm 60ns 140° 1206 (3216 Metric), 3 PC Pad | |
| Photodiode 840nm 110ns 130° 8-SMD, No Lead | |
| Photodiode 840nm 30ns 130° 4-TDFN Exposed Pad | |
| Photodiode 840nm 60ns 140° 0805 (2012 Metric) | |
| Photodiode 850nm 70ns 130° 8-SMD, No Lead | |
| Photodiode 900nm 100ns 60° 3-SMD, No Lead | |
| Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend | |
| Photodiode 900nm 100ns 70° 2-SMD | |
| Photodiode 920nm 100ns 150° 2-SMD, No Lead | |
| Photodiode 940nm 100ns 130° 2-SMD, Gull Wing | |
| Photodiode 940nm 100ns 130° 2-SMD, Z-Bend | |
| Photodiode 940nm 100ns 30° 2-SMD, Gull Wing | |
| Photodiode 940nm 100ns 30° 2-SMD, Z-Bend | |
| Photodiode 940nm 100ns 65° 4-SMD, No Lead Exposed Pad | |
| Photodiode 940nm 100ns 70° 2-SMD | |
| Photodiode 940nm 6ns 20° Radial | |
| Photodiode 940nm 6ns 50° Radial | |
| Photodiode 950nm 100ns 130° 2-SMD, Gull Wing | |
| Photodiode 950nm 100ns 130° 2-SMD, Z-Bend | |
| Photodiode 950nm 100ns 60° 3-SMD, No Lead | |
| Photodiode 950nm 70ns 130° 4-SMD, No Lead Exposed Pad | |
| Photodiode 950nm 70ns 65° 4-SMD, No Lead Exposed Pad | |
| Photodiode Sensor Analog Voltage Output | |
| Photodiode | |
| PIN PHOTO DIODE, SHIELDED, 2.2 M | |
| PIN PHOTODIODE PACKAGE SIZE OF 4 | |
| Remote Receiver Sensor, 30.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 30.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 33.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 33.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz 21m Through Hole | |
| Remote Receiver Sensor, 36.0kHz 24m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz 24m Through Hole | |
| Remote Receiver Sensor, 36.0kHz 25m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz 26m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz 28m Through Hole | |
| Remote Receiver Sensor, 36.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz 30m Through Hole | |
| Remote Receiver Sensor, 36.0kHz 32m Through Hole | |
| Remote Receiver Sensor, 36.0kHz 35m Through Hole | |
| Remote Receiver Sensor, 36.0kHz 40m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 36.0kHz Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 1m PCB, Through Hole | |
| Remote Receiver Sensor, 38.0kHz 21m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 24m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 24m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 25m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 25m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 26m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 28m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 2m PCB, Through Hole | |
| Remote Receiver Sensor, 38.0kHz 2m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 30m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 32m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 35m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 40m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 40m Through Hole | |
| Remote Receiver Sensor, 38.0kHz 45m PCB, Through Hole | |
| Remote Receiver Sensor, 38.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz 8m Surface Mount | |
| Remote Receiver Sensor, 38.0kHz Surface Mount | |
| Remote Receiver Sensor, 40.0kHz 21m Through Hole | |
| Remote Receiver Sensor, 40.0kHz 24m Surface Mount | |
| Remote Receiver Sensor, 40.0kHz 24m Through Hole | |
| Remote Receiver Sensor, 40.0kHz 25m Surface Mount | |
| Remote Receiver Sensor, 40.0kHz 26m Surface Mount | |
| Remote Receiver Sensor, 40.0kHz 28m Through Hole | |
| Remote Receiver Sensor, 40.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 40.0kHz 30m Through Hole | |
| Remote Receiver Sensor, 40.0kHz 32m Through Hole | |
| Remote Receiver Sensor, 40.0kHz 35m Through Hole | |
| Remote Receiver Sensor, 40.0kHz 45m Surface Mount | |
| Remote Receiver Sensor, 56.0kHz 21m Through Hole | |
| Remote Receiver Sensor, 56.0kHz 24m Surface Mount | |
| Remote Receiver Sensor, 56.0kHz 24m Through Hole | |
| Remote Receiver Sensor, 56.0kHz 25m Surface Mount | |
| Remote Receiver Sensor, 56.0kHz 26m Surface Mount | |
| Remote Receiver Sensor, 56.0kHz 28m Through Hole | |
| Remote Receiver Sensor, 56.0kHz 2m PCB, Through Hole | |
| Remote Receiver Sensor, 56.0kHz 30m Surface Mount | |
| Remote Receiver Sensor, 56.0kHz 30m Through Hole | |
| Remote Receiver Sensor, 56.0kHz 32m Through Hole | |
| Remote Receiver Sensor, 56.0kHz 35m Through Hole | |
| Remote Receiver Sensor, 56.0kHz 45m Surface Mount | |
| SENSOR PHOTODIODE 540NM 4SMD | |
| SENSOR PHOTODIODE 720NM 2DIP MOD | |
| SENSOR PHOTODIODE 720NM MOD | |
| SENSOR PHOTODIODE 720NM TO5 | |
| SENSOR PHOTODIODE 820NM 0805 | |
| SENSOR PHOTODIODE 820NM 4SMD | |
| SENSOR PHOTODIODE 830NM 0805 | |
| SENSOR PHOTODIODE 840NM 4SMD | |
| SENSOR PHOTODIODE 870NM 0805 | |
| SENSOR PHOTODIODE 910NM 0805 | |
| SENSOR PHOTODIODE 940NM 2SMD | |
| SENSOR PHOTODIODE 940NM 4SMD | |
| SENSOR PHOTODIODE 980NM 2DIP MOD | |
| SENSOR PHOTODIODE 980NM MOD | |
| SENSOR PHOTODIODE 980NM TO5 | |
| SENSOR PHOTODIODE 980NM TO8 | |
| SENSOR PHOTODIODE TO5-8 MET CAN | |
| SENSOR PHOTODIODE TO5 | |
| SENSOR REMOTE REC 36.0KHZ 40M | |
| SENSOR REMOTE REC 38.0KHZ 30M | |
| SILICON PIN PHOTODIODE | |
| SINGLE CHANNEL SLOTTED INTERRUPT | |
| SINGLE CHANNEL TRANSMISSIVE SENS | |
| SMD IR RECEIVER - EDGE MOUNT | |
| SMD IR RECEIVER 38KHZ TOP VIEW - | |
| SMD IR RECEIVER 38KHZ TOP VIEW W |
| << Prev |