Photodiode 540nm 70ns 130° 4-SMD, No Lead Exposed Pad
Photodiode 540nm 70ns 130° 4-SMD, No Lead Exposed Pad
Photodiode 540nm 70ns 130° 4-SMD, No Lead Exposed Pad
SENSOR PHOTODIODE 540NM 4SMD
Photodiodes Top view 440-620nm +/-65 deg
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | VEMD5510CFCT-ND | VEMD5510CF | VEMD5510CF |
| Product Name | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | Visible | ||
| Spectral Response Range | 440 to 620 nm (4400 to 6200 Å) | ||
| Peak Sensitivity Wavelength | 540 nm (5400 Å) |