Photodiode 950nm 100ns 130° 2-SMD, Z-Bend
Photodiode 950nm 100ns 130° 2-SMD, Z-Bend
Photodiode 950nm 100ns 130° 2-SMD, Z-Bend
PIN Photodiode 780-1050nm SMD2 RGW
PIN Photodiode 780-1050nm SMD2 RGW
PIN Photodiode 780-1050nm SMD2 RGW
Photodiodes Reverse gullwing 780-1050nm +/-65 deg
SENSOR PHOTODIODE 950NM 2SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 751-1499-1-ND | 7689401P | 7689401 | VBPW34FASR | VBPW34FASR |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | PIN Photodiode | ||
| Photodiode Spectral Response | IR | IR | IR | ||
| Spectral Response Range | 780 to 1050 nm (7800 to 10500 Å) | 780 nm (7800 Å) | 780 to 1050 nm (7800 to 10500 Å) | ||
| Peak Sensitivity Wavelength | 950 nm (9500 Å) | 950 nm (9500 Å) | 950 nm (9500 Å) | ||
| Photodiode Package | SMT; 2-SMD, Z-Bend | Leaded; Reverse Gullwing | Reverse gullwing |