DigiKey Datasheets for Photodiodes

Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
"Optical Sensor 0.047"" (1.2mm) Phototransistor Slotted Module"
"Optical Sensor 0.047"" (1.2mm) Transistor Module, No Lead, Slot Type"
"Optical Sensor 0.047"" (1.2mm) Transistor Module, PC Pins, Slot Type"
"Optical Sensor 0.157"" (4mm) Transistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.031"" (0.8mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.039"" (1mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.043"" (1.1mm) PCB Mount"
"Optical Sensor Through-Beam 0.047"" (1.2mm) Phototransistor 4-SMD"
"Optical Sensor Through-Beam 0.047"" (1.2mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.047"" (1.2mm) Phototransistor Slotted Module"
"Optical Sensor Through-Beam 0.079"" (2mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.091"" (2.3mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.110"" (2.8mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.118"" (3mm) Phototransistor 6-SMD"
"Optical Sensor Through-Beam 0.118"" (3mm) Phototransistor Module, No Lead, Slot Type"
"Optical Sensor Through-Beam 0.118"" (3mm) Phototransistor Module, Slotted"
"Optical Sensor Through-Beam 0.118"" (3mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.122"" (3.1mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.122"" (3.1mm) Phototransistor Slotted Module, 4-Lead Dual Row"
"Optical Sensor Through-Beam 0.125"" (3.18mm) Phototransistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.150"" (3.81mm) Phototransistor Module, PC Pins, Slot Type"
"Optical Sensor Through-Beam 0.157"" (4mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.197"" (5mm) Phototransistor 4-SMD Module"
"Optical Sensor Through-Beam 0.197"" (5mm) Phototransistor PCB Mount"
"Optical Sensor Through-Beam 0.205"" (5.2mm) Phototransistor Module, Slotted"
"Optical Sensor Through-Beam 0.394"" (10mm) NPN/PNP - Dark-ON/Light-ON - Selectable Module, Connector, Slot Type"
"Optical Sensor Through-Beam 0.394"" (10mm) NPN/PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 1.181"" (30mm) NPN/PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type"
"Optical Sensor Through-Beam 19.685"" (500mm) NPN Module"
"Optical Sensor Transmissive 0.177"" (4.5mm) Phototransistor Module, Slotted"
4.6(L)X3.4(W)X1.62(H )MM
Infrared (IR) Emitter 635nm 0.9V 126° 2-SMD, No Lead
INFRARED RECEIVER IC FOR STEAMVR
Optical Sensor 400 ~ 1100nm Photo Detector, Logic Output Active Low 3-SMD, Gull Wing
Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter Radial, 3 Lead, Side View
Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Optical Sensor 935nm Photo Detector, Logic Output Open Collector TO-46-3 Lens Top Metal Can
Optical Sensor 950nm Photo Detector, Logic Output Active Low Side View
Optical Sensor Phototransistor Slotted Module
Optical Sensor Through-Beam 1.6mm Phototransistor Module, Slotted
Optical Sensor Through-Beam 3.1mm Phototransistor Slotted Module, 4-Lead Dual Row
Optical Sensor Transistor Module, PC Pins, Slot Type
Photodiode 1µs 45°
Photodiode 1µs
Photodiode 1.2ns 55°
Photodiode 10µs TO-5 Variant, 5 Leads, Lens Top Metal Can
Photodiode 15µs
Photodiode 15ns 18°
Photodiode 15ns 90°
Photodiode 1ns
Photodiode 250ns
Photodiode 50ns 24°
Photodiode 50ns 48°
Photodiode 540nm 120°
Photodiode 540nm 130°
Photodiode 540nm 150ns 120°
Photodiode 550nm 4µs, 6µs 120° Radial
Photodiode 560nm 6µs 120° 2-SMD, Z-Bend
Photodiode 570nm 120° 3-SMD, Gull Wing
Photodiode 570nm 200µs 120° 2-SMD, Gull Wing
Photodiode 620nm 120° 0805 (2012 Metric)
Photodiode 620nm 90ns 120° 2-SMD, No Lead
Photodiode 620nm 90ns 60° 2-SMD, Gull Wing
Photodiode 670nm 1µs Radial
Photodiode 670nm 5µs Radial
Photodiode 820nm 2ns 120° 2-SMD, No Lead
Photodiode 820nm 2ns 34°
Photodiode 850nm 20ns 120° Radial
Photodiode 850nm 5ns 150° Radial
Photodiode 850nm 5ns 20° Radial
Photodiode 850nm 5ns 40° Radial, 5mm Dia (T 1 3/4)
Photodiode 860nm 10ns 34° Radial
Photodiode 870nm 10ns 120° Radial, Side View
Photodiode 880nm 20ns
Photodiode 890nm 120ns 140° 0805 (2012 Metric)
Photodiode 900nm 100ns 120° 0805 (2012 Metric)
Photodiode 900nm 100ns 130° 4-SMD, No Lead
Photodiode 900nm 10ns 34° Radial
Photodiode 900nm 20ns 120° Radial
Photodiode 900nm 20ns 130° Radial
Photodiode 900nm 47ns, 67ns 120° 2-SMD, No Lead
Photodiode 900nm 500ns 110° TO-39-4 Metal Can
Photodiode 900nm 5ns 120° 3-SMD, Gull Wing
Photodiode 900nm 5ns 120°
Photodiode 900nm 5ns 20° Radial
Photodiode 900nm 5ns 30° Radial
Photodiode 900nm 5ns 30°
Photodiode 900nm 5ns 40° Radial
Photodiode 925nm 40°
Photodiode 925nm 90°
Photodiode 930nm 120° Rectangular, Wire Leads
Photodiode 930nm 120°
Photodiode 940nm 100ns 120° 2-SMD, No Lead
Photodiode 940nm 100ns 130° 4-SMD, No Lead
Photodiode 940nm 100ns 130°
Photodiode 940nm 120° Box with Wire Leads
Photodiode 940nm 120° Rectangular, Wire Leads
Photodiode 940nm 180°
Photodiode 940nm 3-SMD, No Lead
Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Photodiode 940nm 40ns 120° 2-SMD, No Lead
Photodiode 940nm 40ns 130° 2-SMD, No Lead
Photodiode 940nm 4ns 30°
Photodiode 950nm 100ns 120° 0805 (2012 Metric)
Photodiode 950nm 100ns 40° Radial
Photodiode 950nm 20ns 120° Radial
Photodiode 950nm 40ns 120° 2-SMD, No Lead
Photodiode 970nm Chip with 30 Gauge PVC Wire
Photodiode Sensor Analog Voltage Output
Photodiode
Remote Receiver Sensor, 20 ~ 60kHz 5m Surface Mount
Remote Receiver Sensor, 30.0kHz 30m Through Hole
Remote Receiver Sensor, 30.0kHz 35m Through Hole
Remote Receiver Sensor, 30.0kHz 45m Through Hole
Remote Receiver Sensor, 30.0kHz 45m
Remote Receiver Sensor, 33.0kHz 30m Through Hole
Remote Receiver Sensor, 33.0kHz 35m Surface Mount
Remote Receiver Sensor, 33.0kHz 35m Through Hole
Remote Receiver Sensor, 33.0kHz 45m Through Hole
Remote Receiver Sensor, 36.0kHz 15m Through Hole
Remote Receiver Sensor, 36.0kHz 24m Through Hole
Remote Receiver Sensor, 36.0kHz 30m Through Hole
Remote Receiver Sensor, 36.0kHz 35m Through Hole
Remote Receiver Sensor, 36.0kHz 45m Through Hole
Remote Receiver Sensor, 36.0kHz 45m
Remote Receiver Sensor, 36.7kHz 12m Surface Mount
Remote Receiver Sensor, 36.7kHz 15m Through Hole
Remote Receiver Sensor, 36.7kHz 35m Through Hole
Remote Receiver Sensor, 36.7kHz 45m Through Hole
Remote Receiver Sensor, 37.9kHz 12m Surface Mount
Remote Receiver Sensor, 37.9kHz 15m Through Hole
Remote Receiver Sensor, 37.9kHz 8m Surface Mount
Remote Receiver Sensor, 38.0kHz 15m Surface Mount
Remote Receiver Sensor, 38.0kHz 24m Through Hole
Remote Receiver Sensor, 38.0kHz 30m Through Hole
Remote Receiver Sensor, 38.0kHz 35m Through Hole
Remote Receiver Sensor, 38.0kHz 45m Through Hole
Remote Receiver Sensor, 38.0kHz 45m
Remote Receiver Sensor, 38.4kHz 35m Through Hole
Remote Receiver Sensor, 40.0kHz 12m Surface Mount
Remote Receiver Sensor, 40.0kHz 15m Through Hole
Remote Receiver Sensor, 40.0kHz 24m Through Hole
Remote Receiver Sensor, 40.0kHz 30m Through Hole
Remote Receiver Sensor, 40.0kHz 45m Through Hole
Remote Receiver Sensor, 40.0kHz 45m
Remote Receiver Sensor, 56.0kHz 24m Through Hole
Remote Receiver Sensor, 56.0kHz 30m Through Hole
Remote Receiver Sensor, 56.0kHz 35m Through Hole
Remote Receiver Sensor, 56.0kHz 45m Through Hole
Remote Receiver Sensor, 56.0kHz 45m
Remote Receiver Sensor, 56.9kHz 15m Through Hole
Remote Receiver Sensor, 57.6kHz 35m Through Hole
Remote Receiver Sensor,
SENSOR IR REC 38KHZ
SENSOR OPT SLOT PHOTOTRANS MODUL
SENSOR PHOTODIODE 1550NM 0805
SENSOR PHOTODIODE 540NM 2SMD
SENSOR PHOTODIODE 540NM 3SMD
SENSOR PHOTODIODE 570NM 3SMD GW
SENSOR PHOTODIODE 580NM 0805
SENSOR PHOTODIODE 620NM 0805
SENSOR PHOTODIODE 620NM 2SMD
SENSOR PHOTODIODE 830NM 2SMD
SENSOR PHOTODIODE 890NM 0805
SENSOR PHOTODIODE 900NM 0805
SENSOR PHOTODIODE 900NM RADIAL
SENSOR PHOTODIODE 920NM 2SMD
SENSOR PHOTODIODE 930NM 2SMD
SENSOR PHOTODIODE 940NM 2SMD
SENSOR PHOTODIODE 950NM 0805
SENSOR PHOTODIODE 950NM 2SMD GW
SENSOR PHOTODIODE 950NM 2SMD
SENSOR REMOTE REC 20 TO 60KHZ 5M
SENSOR REMOTE REC 20-60KHZ 5M
SENSOR REMOTE REC 30.0KHZ 45M
SENSOR REMOTE REC 33.0KHZ 45M
SENSOR REMOTE REC 38.0KHZ 20M
SENSOR REMOTE REC 38.0KHZ 30M
SL10 SERIES: SLOT SENSOR; SLOT W
SLE30 EXPERT SERIES: TEACH MODE
SMD IR RECEIVER REPEATER
WIDE BANDWIDTH RECEIVER FOR UNIV

<< Prev Next >>