Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photodiodes VEMD2520X01

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1336665-VEMD2520X01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Packaging: Reel - TR Response Time: 100ns Standard Package: 6,000 Mounting: Surface Mount Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60 V Viewing Angle: 70° Wavelength: 900nm Spectral Range: 350nm ~ 1120nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature Range - Operating: -40°C ~ 100°C Case / Package: 2-SMD, Yoke Bend ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2A (4 Weeks) HTSUS: 8541.49.1050 Other Part Number: VEMD2520X01DKR,VEMD2 520X01TR,VEMD2520X01 -ND,VEMD2520X01CT Base Product Number: VEMD2520 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1336665-VEMD2520X01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Packaging: Reel - TR Response Time: 100ns Standard Package: 6,000 Mounting: Surface Mount Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60 V Viewing Angle: 70° Wavelength: 900nm Spectral Range: 350nm ~ 1120nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature Range - Operating: -40°C ~ 100°C Case / Package: 2-SMD, Yoke Bend ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2A (4 Weeks) HTSUS: 8541.49.1050 Other Part Number: VEMD2520X01DKR,VEMD2 520X01TR,VEMD2520X01 -ND,VEMD2520X01CT Base Product Number: VEMD2520 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1336665-VEMD2520X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1336665-VEMD2520X01
Sensors, Transducers - Optical Sensors - Photodiodes 1336665-VEMD2520X01
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1336665-VEMD2520X01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Packaging: Reel - TR Response Time: 100ns Standard Package: 6,000 Mounting: Surface Mount Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60 V Viewing Angle: 70° Wavelength: 900nm Spectral Range: 350nm ~ 1120nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature Range - Operating: -40°C ~ 100°C Case / Package: 2-SMD, Yoke Bend ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2A (4 Weeks) HTSUS: 8541.49.1050 Other Part Number: VEMD2520X01DKR,VEMD2 520X01TR,VEMD2520X01 -ND,VEMD2520X01CT Base Product Number: VEMD2520 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1336665-VEMD2520X01
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Packaging: Reel - TR
Response Time: 100ns
Standard Package: 6,000
Mounting: Surface Mount
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60 V
Viewing Angle: 70°
Wavelength: 900nm
Spectral Range: 350nm ~ 1120nm
Current - Dark (Typ): 1nA
Active Area: 0.23mm²
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 2-SMD, Yoke Bend
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2A (4 Weeks)
HTSUS: 8541.49.1050
Other Part Number: VEMD2520X01DKR,VEMD2520X01TR,VEMD2520X01-ND,VEMD2520X01CT
Base Product Number: VEMD2520
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Photodiodes - VEMD2520X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD2520X01CT-ND
Photodiodes VEMD2520X01CT-ND
Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend

Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend

Buy Now Datasheet
Photodiodes - VEMD2520X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD2520X01TR-ND
Photodiodes VEMD2520X01TR-ND
Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend

Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend

Buy Now Datasheet
Photodiodes - VEMD2520X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend

Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
VEMD2520X01
Photodiodes VEMD2520X01
Photodiodes Gullwing 350-1120nm +/-15 deg

Photodiodes Gullwing 350-1120nm +/-15 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD2520X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD2520X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD2520X01
SENSOR PHOTODIODE 900NM 2SMD

SENSOR PHOTODIODE 900NM 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 1336665-VEMD2520X01 VEMD2520X01CT-ND VEMD2520X01 VEMD2520X01
Product Name Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 350 to 1120 nm (3500 to 11200 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S9219 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 380 to 780 nm (3800 to 7800 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
2 suppliers
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details