Vishay Intertechnology, Inc. Photodiodes VEMD1160X01

Description
Photodiode 840nm 60ns 140° 0805 (2012 Metric)
Request a Quote Datasheet
Description
Photodiode 840nm 60ns 140° 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - VEMD1160X01CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD1160X01CT-ND
Photodiodes VEMD1160X01CT-ND
Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - VEMD1160X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Buy Now Datasheet
Photodiodes - VEMD1160X01TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
VEMD1160X01TR-ND
Photodiodes VEMD1160X01TR-ND
Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Photodiode 840nm 60ns 140° 0805 (2012 Metric)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1372042-VEMD1160X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1372042-VEMD1160X01
Sensors, Transducers - Optical Sensors - Photodiodes 1372042-VEMD1160X01
Win Source Part Number: 1372042-VEMD1160X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: VEMD1160 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 20 V Diode Type: PIN Viewing Angle: 140° Response Time: 60ns Wavelength: 840nm Spectral Range: 700nm ~ 1070nm Current - Dark (Typ): 10pA Active Area: 0.23mm²

Win Source Part Number: 1372042-VEMD1160X01
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: VEMD1160
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 20 V
Diode Type: PIN
Viewing Angle: 140°
Response Time: 60ns
Wavelength: 840nm
Spectral Range: 700nm ~ 1070nm
Current - Dark (Typ): 10pA
Active Area: 0.23mm²

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - VEMD1160X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
VEMD1160X01
Sensors, Transducers - Optical Sensors - Photodiodes VEMD1160X01
SENSOR PHOTODIODE 840NM 0805

SENSOR PHOTODIODE 840NM 0805

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
VEMD1160X01
Photodiodes VEMD1160X01
Photodiodes 0805 top view 700-1070nm +/-70 deg

Photodiodes 0805 top view 700-1070nm +/-70 deg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number VEMD1160X01CT-ND 1372042-VEMD1160X01 VEMD1160X01 VEMD1160X01
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 700 to 1070 nm (7000 to 10700 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S2386-18K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1310 nm (13100 Å)
View Details