Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP75336TR

Description
Remote Receiver Sensor, 36.0kHz 45m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.0kHz 45m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 751-TSOP75336TR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP75336TR-ND
Photo Detectors - Remote Receiver 751-TSOP75336TR-ND
Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - 751-TSOP75336TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP75336TRDKR-ND
Photo Detectors - Remote Receiver 751-TSOP75336TRDKR-ND
SENSOR REMOTE REC 36.0KHZ 45M

SENSOR REMOTE REC 36.0KHZ 45M

Buy Now Datasheet
Photo Detectors - Remote Receiver - 751-TSOP75336TRCT-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP75336TRCT-ND
Photo Detectors - Remote Receiver 751-TSOP75336TRCT-ND
SENSOR REMOTE REC 36.0KHZ 45M

SENSOR REMOTE REC 36.0KHZ 45M

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP75336TR
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP75336TR
SENSOR REMOTE REC 36.0KHZ 45M

SENSOR REMOTE REC 36.0KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 751-TSOP75336TR-ND TSOP75336TR
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3204-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 1125-MTSM1346SMR2-150S-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 600 to 1750 nm (6000 to 17500 Å)
Peak Sensitivity Wavelength 600 to 1750 nm (6000 to 17500 Å)
View Details