PIN Photodiode 430-1100nm SMD2 RGW
PIN Photodiode 430-1100nm SMD2 RGW
PIN Photodiode 430-1100nm SMD2 RGW
Photodiode 940nm 100ns 130° 2-SMD, Z-Bend
Photodiode 940nm 100ns 130° 2-SMD, Z-Bend
Photodiode 940nm 100ns 130° 2-SMD, Z-Bend
Photodiodes Reverse gullwing 430-1100nm +/-65 deg
SENSOR PHOTODIODE 940NM 2SMD
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 7689414 | 7689414P | 9190988 | 751-1501-1-ND | VBPW34SR | VBPW34SR |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | PIN Photodiode | PIN Photodiode | PIN Photodiode | ||
| Photodiode Spectral Response | Visible; IR | Visible; IR | IR | |||
| Spectral Response Range | 430 to 1100 nm (4300 to 11000 Å) | 430 nm (4300 Å) | 430 to 1100 nm (4300 to 11000 Å) | 430 to 1100 nm (4300 to 11000 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) | 940 nm (9400 Å) | 940 nm (9400 Å) | ||
| Photodiode Material | Silicon; Si | Silicon; Si |