SENSOR PHOTODIODE 940NM 4SMD
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 751-VEMD5010X01-GS15TR-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 450 to 1100 nm (4500 to 11000 Å) |
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |